IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Canon 9715A061+SD/256

PowerShot A520 4Mpix + CP510 + SD 256

Brand: Canon
Product code: 9715A061+SD/256
EAN/UPC code:
Category: digital cameras 
Release date: 23 Nov 2005
Info modified on: 24 Aug 2008 07:21:37
PowerShot A520 4Mpix + CP510 + SD 256
9715A061+SD/256 Canon
23k

A powerful 4x zoom is just the start of this affordable digital marvel. Easy enough for the whole family to use, and with manual functions and optional accessories for your creative side.


Features


4.0 MP CCD
4x optical zoom
20 shooting modes
Canon Visionary Technology
9-point AiAF
Up to 3-minute movie clips with sound
Large 1.8" LCD
PictBridge/Canon ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4 MP
Data compression Superfine, Fine, Normal
Maximum resolution 2272 x 1704 pixels
Image quality (L)2272 x 1704, (M1)1600 x 1200, (M2)1024 x 768, (S)640 x 480,
Lens system
Digital zoom 3.6 x
Optical zoom 4 x
Lens system 7 / 5
Aperture range f/2.6 – f/5.5
Focal length 5,8 – 23,2 mm
35 mm camera lens equivalent 35 – 140 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Focus TTL
Light exposure
Camera shutter speed 15 – 1/2000 s
ISO sensitivity AUTO, 50, 100, 200, 400
Flash
Built-in flash
Memory
Compatible memory cards SD, MMC
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
Memory
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display LCD
Display diagonal 1.8 "
Viewfinder
Camera viewfinder '"Real-image" zoomzoeker, optische zoeker
Connectivity
I/O ports USB (Mini-B, PTP)
A/V uitgang (PAL/NTSC)
Camera
Camera file format JPEG, AVI [Motion JPEG + WAVE (mono)], WAVE (mono)
Colour
Colour of product Silver
Energy management
Battery type AA
Battery technology Alkaline
Weight & dimensions
Weight 180 g
Height 64 mm
Width 90.7 mm
Depth 38.4 mm
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C